| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 2762566 | 4008-XB5AG03C0-ND |
| Product Name | Selector Switches | Keylock Switches |
| Angle of Throw | 45 degrees | 45 degrees |
| Number of Poles | 2 poles | |
| Positions per Pole | 3 | |
| Features | DustProof; Weather resistant or waterproof | |
| Actuator Type | Keylock |