POT 1K OHM 1W CERMET LINEAR
Schneider Electric XB5AD912R1K
POTENTIOMETER, LINEAR, 1K, 1W, KNOB; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:Harmony XB5 Series; Potentiometer Mounting:Panel; Shaft Diameter:6mm; RoHS Compliant: Yes
HARMONY XB5, COMPLETE POTENTIOME
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 4008-XB5AD912R1K-ND | 1254407 | 66AH7610 | XB5AD912R1K |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometer, Linear, 1K, 1W, Knob; Track Resistance Schneider Electric | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | |||
| Mounting / Packaging | ThroughHole | Panel Mount (Bushing); Screw Terminals; Faston, plug in connector, screw | Panel Mount (Bushing) | ThroughHole |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||
| Resistance Taper | Linear | Linear; Linear | ||
| Resistance Range | 1000 ohms | 1000 ohms |