SWITCH SELECT 3POS DPST 6A 120V
SELECTOR SWITCH, PLASTIC, BLACK, 22 MM, 3 POSITIONS, SPRING RETURN TO CENTER, 2 NO, 10 A SHORT-CIRCUIT PROTECTION, 600 V RATED INSULATION VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
SCHNEIDER ELECTRIC Pilot Devices XB5AD53
Rotary Switches SELECTOR SWITCH 230VAC 2AMP XB5
NON-ILLUM ROTARY SWITCH, 2POLE, 6A, 120V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Illumination:Non RoHS Compliant: Yes
| DigiKey | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 4008-XB5AD53-ND | 57697220 | XB5AD53 | 66AH7609 |
| Product Name | Selector Switches | Selector Switch | Rotary Switches | Non-Illum Rotary Switch, 2Pole, 6A, 120V; No. Of Switch Positions Schneider Electric |
| Current Rating | 6.0 amps | 6.0 amps | ||
| Mechanical Life | 1000000 cycles | |||
| Terminal Type | Screw Terminals | |||
| Features | Has CSA Certification; Is UL listed | |||
| Operating Temperature | -40 to 158 F (-40 to 70 C) |