SCHURTER Inc Selector Switches 0033.4032

Description
Selector Switch 3 Position SP3T 10A (AC) 250V Panel Mount
Request a Quote Datasheet
Description
Selector Switch 3 Position SP3T 10A (AC) 250V Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 486-3645-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
486-3645-ND
Selector Switches 486-3645-ND
Selector Switch 3 Position SP3T 10A (AC) 250V Panel Mount

Selector Switch 3 Position SP3T 10A (AC) 250V Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 486-3645-ND
Product Name Selector Switches
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 1450627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details