Schneider Electric Pushbutton 230Vac 2Amp Xb5 +Options Schneider Electric XB5AA51

Description
PUSHBUTTON 230VAC 2AMP XB5 +OPTIONS
Description
PUSHBUTTON 230VAC 2AMP XB5 +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The XB5AA51 is a round, flush-operated pushbutton with a spring return and one normally open contact, designed for industrial control applications. It has a mounting diameter of 22 mm and physical dimensions of 42 mm height, 30 mm width, and 52 mm depth. The contacts are made of silver alloy with a rated operational current of 3 A at 240 V AC-15 and 6 A at 120 V AC-15, and the device meets EN/IEC 60947-5-1 and IEC 60529 standards for IP67, IP69, and IP66 protection. The operating force is 3.8 N, with an operating travel of 2.6 mm and mechanical durability of 10,000,000 cycles. Terminals accept screw clamp connections for cable sizes up to 2.5 mm² without cable end ferrules. The product is rated for ambient temperatures from -40 to 70 °C, supports NEMA 4X and NEMA 13 protection, and has UL, CSA, and DNV certifications.

Datasheet Summary
Powered by GS/AI

The XB5AA51 is a round, flush-operated pushbutton with a spring return and one normally open contact, designed for industrial control applications. It has a mounting diameter of 22 mm and physical dimensions of 42 mm height, 30 mm width, and 52 mm depth. The contacts are made of silver alloy with a rated operational current of 3 A at 240 V AC-15 and 6 A at 120 V AC-15, and the device meets EN/IEC 60947-5-1 and IEC 60529 standards for IP67, IP69, and IP66 protection. The operating force is 3.8 N, with an operating travel of 2.6 mm and mechanical durability of 10,000,000 cycles. Terminals accept screw clamp connections for cable sizes up to 2.5 mm² without cable end ferrules. The product is rated for ambient temperatures from -40 to 70 °C, supports NEMA 4X and NEMA 13 protection, and has UL, CSA, and DNV certifications.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton 230Vac 2Amp Xb5 +Options Schneider Electric - 80C6553 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton 230Vac 2Amp Xb5 +Options Schneider Electric
80C6553
Pushbutton 230Vac 2Amp Xb5 +Options Schneider Electric 80C6553
PUSHBUTTON 230VAC 2AMP XB5 +OPTIONS

PUSHBUTTON 230VAC 2AMP XB5 +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 80C6553
Product Name Pushbutton 230Vac 2Amp Xb5 +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - Timer relay module - 857-604 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details