HARMONY XB5, PUSH BUTTON, PLASTI
PB SWITCH, SPST-NO, 6A, 120VAC; Switch Operation:Momentary;
HARMONY XB5, PUSH BUTTON, PLASTI
Pushbutton Switches PUSHBUTTON SWITCH 230VAC 2AMP XB5
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8151834 | 4008-XB5AA51-ND | 66AH7602 | XB5AA51 | XB5AA51 |
| Product Name | Push Button Switches | Pushbutton Switches | Pb Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | No | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Screw Terminals; Screw | Screw Terminals | Screw Terminals; Screw Clamp | Screw Terminals | Screw |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton |