HARMONY XB5, PUSH BUTTON, PLASTI
HARMONY XB5, PUSH BUTTON, PLASTI
Pushbutton Switches PUSHBUTTON SWITCH 230VAC 2AMP XB5
INDUSTRIAL PB SWITCH, SPST-NC, 6A, 120V; Switch Operation:Momentary;
INDUSTRIAL PB SWITCH, SPST-NC, 6A, 120V; Product Range:Harmony XB5 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N
PUSHBUTTON, 230VAC 2AMP XB5 +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB5AA42-ND | XB5AA42 | XB5AA42 | 66AH7600 | 94B9971 | 57697128 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Industrial Pb Switch, Spst-Nc, 6A, 120V; Switch Operation Schneider Electric | Industrial Pb Switch, Spst-Nc, 6A, 120V; Product Range Schneider Electric | Pushbutton |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary | Momentary Contact; Momentary | |||
| Configuration | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | |
| Terminal Type | Screw Terminals | Screw Terminals | Screw | Screw Terminals; Screw Clamp |