Schneider Electric Pushbutton 230Vac 2Amp Xb5 +Options Schneider Electric XB5AA3311

Description
PUSHBUTTON 230VAC 2AMP XB5 +OPTIONS
Description
PUSHBUTTON 230VAC 2AMP XB5 +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The XB5AA3311 is a complete pushbutton with a spring return, green flush profile, white "I" marking, and one normally open contact. It has a 22 mm mounting diameter and dimensions of 42 mm height, 30 mm width, and 52 mm depth. It features screw clamp terminals supporting 0.22 to 2.5 mm² cables without cable ends, and 1.5 mm² with them. Rated for 3 A at 240 V AC-15 and 0.1 A at 600 V DC-13, it meets IP69, IP67, IP66, NEMA 13, and NEMA 4X protection standards, with an IK03 impact rating. It operates from -40 to 70 °C, withstands 7 MPa high-pressure washers, and has a mechanical durability of 10 million cycles. Electrical durability is 1 million cycles under specified AC and DC loads, and it complies with EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, CSA C22.2 No 14, and other standards.

Datasheet Summary
Powered by GS/AI

The XB5AA3311 is a complete pushbutton with a spring return, green flush profile, white "I" marking, and one normally open contact. It has a 22 mm mounting diameter and dimensions of 42 mm height, 30 mm width, and 52 mm depth. It features screw clamp terminals supporting 0.22 to 2.5 mm² cables without cable ends, and 1.5 mm² with them. Rated for 3 A at 240 V AC-15 and 0.1 A at 600 V DC-13, it meets IP69, IP67, IP66, NEMA 13, and NEMA 4X protection standards, with an IK03 impact rating. It operates from -40 to 70 °C, withstands 7 MPa high-pressure washers, and has a mechanical durability of 10 million cycles. Electrical durability is 1 million cycles under specified AC and DC loads, and it complies with EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, CSA C22.2 No 14, and other standards.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton 230Vac 2Amp Xb5 +Options Schneider Electric - 26C1391 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton 230Vac 2Amp Xb5 +Options Schneider Electric
26C1391
Pushbutton 230Vac 2Amp Xb5 +Options Schneider Electric 26C1391
PUSHBUTTON 230VAC 2AMP XB5 +OPTIONS

PUSHBUTTON 230VAC 2AMP XB5 +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 26C1391
Product Name Pushbutton 230Vac 2Amp Xb5 +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 859-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details