HARMONY XB5, PUSH BUTTON, PLASTI
PUSHBUTTON, 230VAC, 2AMP, XB5 +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
Pushbutton Switches PUSHBUTTON SWITCH 230VAC 2AMP XB5
Harmony green flush complete
PUSHBUTTON; Product Range:Harmony XB5 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N
INDUSTRIAL PB SWITCH, SPST-NO, 6A, 120V; Switch Operation:Momentary;
HARMONY XB5, PUSH BUTTON, PLASTI
| DigiKey | RS Components, Ltd. | Radwell International | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB5AA31-ND | 6096007 | 57697116 | XB5AA31 | XB5AA31 | 94B9969 | 66AH7596 | XB5AA31 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton | Pushbutton Switches | SQD Pushbutton Illuminated | Pushbutton; Product Range Schneider Electric | Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |||||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | ||||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | No | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Screw Terminals | Screw Terminals; Screw | Screw | Screw Terminals; Screw Clamp | Screw Terminals |