Schneider Electric Pilot Light, 240Vac, Blue; Led Color Schneider Electric XB4FVM6

Description
PILOT LIGHT, 240VAC, BLUE; LED Color:Blue; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 240VAC, BLUE; LED Color:Blue; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 240Vac, Blue; Led Color Schneider Electric - 74AH3506 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 240Vac, Blue; Led Color Schneider Electric
74AH3506
Pilot Light, 240Vac, Blue; Led Color Schneider Electric 74AH3506
PILOT LIGHT, 240VAC, BLUE; LED Color:Blue; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes

PILOT LIGHT, 240VAC, BLUE; LED Color:Blue; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AH3506
Product Name Pilot Light, 240Vac, Blue; Led Color Schneider Electric
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
S6 LED Lamp - With Candelabra Base -  - Data Display Products
Specs
LED Package: S6
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 30 to 165 volts
View Details
ES4 LED Backlight Module 4 chip- RGB - MD-BW-ES4-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 1400 milliwatts
View Details