Schneider Electric Pilot Light, 240Vac, Orange; Led Color Schneider Electric XB4FVM5

Description
PILOT LIGHT, 240VAC, ORANGE; LED Color:Orange; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 240VAC, ORANGE; LED Color:Orange; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 240Vac, Orange; Led Color Schneider Electric - 74AH3505 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 240Vac, Orange; Led Color Schneider Electric
74AH3505
Pilot Light, 240Vac, Orange; Led Color Schneider Electric 74AH3505
PILOT LIGHT, 240VAC, ORANGE; LED Color:Orange; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes

PILOT LIGHT, 240VAC, ORANGE; LED Color:Orange; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AH3505
Product Name Pilot Light, 240Vac, Orange; Led Color Schneider Electric
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3080EC3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers