Schneider Electric Led Pilot Light, Red, 30.5Mm, 240Vac; Led Color Schneider Electric XB4FVM4

Description
LED PILOT LIGHT, RED, 30.5MM, 240VAC; LED Color:Red; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK06, NEMA 4, NEMA 4X, NEMA 12, NEMA 13RoHS Compliant: Yes
Description
LED PILOT LIGHT, RED, 30.5MM, 240VAC; LED Color:Red; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK06, NEMA 4, NEMA 4X, NEMA 12, NEMA 13RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Pilot Light, Red, 30.5Mm, 240Vac; Led Color Schneider Electric - 74AH3504 - Newark, An Avnet Company
Chicago, IL, United States
Led Pilot Light, Red, 30.5Mm, 240Vac; Led Color Schneider Electric
74AH3504
Led Pilot Light, Red, 30.5Mm, 240Vac; Led Color Schneider Electric 74AH3504
LED PILOT LIGHT, RED, 30.5MM, 240VAC; LED Color:Red; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK06, NEMA 4, NEMA 4X, NEMA 12, NEMA 13RoHS Compliant: Yes

LED PILOT LIGHT, RED, 30.5MM, 240VAC; LED Color:Red; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK06, NEMA 4, NEMA 4X, NEMA 12, NEMA 13RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AH3504
Product Name Led Pilot Light, Red, 30.5Mm, 240Vac; Led Color Schneider Electric
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 20 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details