Schneider Electric Led Pilot Light, White, 30.5Mm, 240Vac; Led Color Schneider Electric XB4FVM1

Description
LED PILOT LIGHT, WHITE, 30.5MM, 240VAC; LED Color:White; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; Product Range:Harmony XB4 Series; Packaging:Each RoHS Compliant: Yes
Description
LED PILOT LIGHT, WHITE, 30.5MM, 240VAC; LED Color:White; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; Product Range:Harmony XB4 Series; Packaging:Each RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Pilot Light, White, 30.5Mm, 240Vac; Led Color Schneider Electric - 74AH3502 - Newark, An Avnet Company
Chicago, IL, United States
Led Pilot Light, White, 30.5Mm, 240Vac; Led Color Schneider Electric
74AH3502
Led Pilot Light, White, 30.5Mm, 240Vac; Led Color Schneider Electric 74AH3502
LED PILOT LIGHT, WHITE, 30.5MM, 240VAC; LED Color:White; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; Product Range:Harmony XB4 Series; Packaging:Each RoHS Compliant: Yes

LED PILOT LIGHT, WHITE, 30.5MM, 240VAC; LED Color:White; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; Product Range:Harmony XB4 Series; Packaging:Each RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AH3502
Product Name Led Pilot Light, White, 30.5Mm, 240Vac; Led Color Schneider Electric
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C4SMF-BJF-CS24Q4S2-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details