Schneider Electric Led Pilot Light, Green, 30.5Mm, 24V; Led Color Schneider Electric XB4FVB3

Description
LED PILOT LIGHT, GREEN, 30.5MM, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK06, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes
Datasheet
Description
LED PILOT LIGHT, GREEN, 30.5MM, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK06, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Pilot Light, Green, 30.5Mm, 24V; Led Color Schneider Electric - 74AH3493 - Newark, An Avnet Company
Chicago, IL, United States
Led Pilot Light, Green, 30.5Mm, 24V; Led Color Schneider Electric
74AH3493
Led Pilot Light, Green, 30.5Mm, 24V; Led Color Schneider Electric 74AH3493
LED PILOT LIGHT, GREEN, 30.5MM, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK06, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes

LED PILOT LIGHT, GREEN, 30.5MM, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK06, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AH3493
Product Name Led Pilot Light, Green, 30.5Mm, 24V; Led Color Schneider Electric
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LEDs - 9047367 - RS Components, Ltd.
Specs
LED Package: 5.8 (dia.) x 8.8 (h)mm
LED Type Red; Clear
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers