Schneider Electric Led Pilot Light, White, 30.5Mm, 24V; Led Color Schneider Electric XB4FVB1

Description
LED PILOT LIGHT, WHITE, 30.5MM, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK06, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes
Datasheet
Description
LED PILOT LIGHT, WHITE, 30.5MM, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK06, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Pilot Light, White, 30.5Mm, 24V; Led Color Schneider Electric - 74AH3492 - Newark, An Avnet Company
Chicago, IL, United States
Led Pilot Light, White, 30.5Mm, 24V; Led Color Schneider Electric
74AH3492
Led Pilot Light, White, 30.5Mm, 24V; Led Color Schneider Electric 74AH3492
LED PILOT LIGHT, WHITE, 30.5MM, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK06, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes

LED PILOT LIGHT, WHITE, 30.5MM, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK06, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AH3492
Product Name Led Pilot Light, White, 30.5Mm, 24V; Led Color Schneider Electric
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 30 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details