Schneider Electric Pushbutton Switches XB4FL4325

Description
PUSH BUTTON FLUSH MOUNTED, HARMO
Request a Quote Datasheet
Description
PUSH BUTTON FLUSH MOUNTED, HARMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB4FL4325-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4FL4325-ND
Pushbutton Switches 4008-XB4FL4325-ND
PUSH BUTTON FLUSH MOUNTED, HARMO

PUSH BUTTON FLUSH MOUNTED, HARMO

Buy Now Datasheet
Pb Sw, Spst-No/nc, 6A, 120V, Red, Panel; Product Range Schneider Electric - 74AH3491 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst-No/nc, 6A, 120V, Red, Panel; Product Range Schneider Electric
74AH3491
Pb Sw, Spst-No/nc, 6A, 120V, Red, Panel; Product Range Schneider Electric 74AH3491
PB SW, SPST-NO/NC, 6A, 120V, RED, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

PB SW, SPST-NO/NC, 6A, 120V, RED, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 4008-XB4FL4325-ND 74AH3491
Product Name Pushbutton Switches Pb Sw, Spst-No/nc, 6A, 120V, Red, Panel; Product Range Schneider Electric
Actuator Specifications Round, Button Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Micro switches - Z 6881 - Z 6881-11-1-80R-1725 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details