FLUSH PB PROJ. RED 1NC
PB SWITCH, SPST-NC, 6A, 120V, RED, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB4FL42-ND | XB4FL42 | 74AH3490 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spst-Nc, 6A, 120V, Red, Panel; Product Range Schneider Electric |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton |
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary Spring Return | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC |
| Terminal Type | Screw Terminals | Screw Terminals |