Schneider Electric Selector Switches XB4FD21

Description
Schneider Electric XB4FD21
Request a Quote
Description
Schneider Electric XB4FD21
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1853648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
1853648
Selector Switches 1853648
Schneider Electric XB4FD21

Schneider Electric XB4FD21

Supplier's Site
Rotary Switch, 2 Postion, 6A, 120Vac; No. Of Switch Positions Schneider Electric - 74AH3459 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Postion, 6A, 120Vac; No. Of Switch Positions Schneider Electric
74AH3459
Rotary Switch, 2 Postion, 6A, 120Vac; No. Of Switch Positions Schneider Electric 74AH3459
ROTARY SWITCH, 2 POSTION, 6A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Illumination:Non IlluminatedRoHS Compliant: Yes

ROTARY SWITCH, 2 POSTION, 6A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Illumination:Non IlluminatedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 1853648 74AH3459
Product Name Selector Switches Rotary Switch, 2 Postion, 6A, 120Vac; No. Of Switch Positions Schneider Electric
Angle of Throw 90 degrees 90 degrees
Positions per Pole 2 2 Position
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE2K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Selector Switch Operator, Key Lever, 2 Pos., Maintained (Left), 30mm - 70156674 - Allied Electronics, Inc.
Specs
Actuator Type Keylock
Current Rating 10.0 amps
AC Voltage Rating 415 volts
View Details
2 suppliers
Selector Switch Heads - 1881160 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details