Altech Corp. Selector Switch Operator, Key Lever, 2 Pos., Maintained (Left), 30mm AK2-2PO

Description
30 mm Key, 2500 VAC Dielectric Strength IP 68 degree of protection Double break, self wiping contact operation.
Datasheet
Description
30 mm Key, 2500 VAC Dielectric Strength IP 68 degree of protection Double break, self wiping contact operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switch Operator, Key Lever, 2 Pos., Maintained (Left), 30mm - 70156674 - Allied Electronics, Inc.
Fort Worth, TX, USA
Selector Switch Operator, Key Lever, 2 Pos., Maintained (Left), 30mm
70156674
Selector Switch Operator, Key Lever, 2 Pos., Maintained (Left), 30mm 70156674
30 mm Key, 2500 VAC Dielectric Strength IP 68 degree of protection Double break, self wiping contact operation.

30 mm Key, 2500 VAC Dielectric Strength

  • IP 68 degree of protection
    Double break, self wiping contact operation.
Supplier's Site
Sheung Wan, Hong Kong
Keylock Switches
AK2-2PO
Keylock Switches AK2-2PO
Keylock Switches Key Oper, 30 mm, Non Ill.,

Keylock Switches Key Oper, 30 mm, Non Ill.,

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 70156674 AK2-2PO
Product Name Selector Switch Operator, Key Lever, 2 Pos., Maintained (Left), 30mm Keylock Switches
Actuator Type Keylock Keylock
Current Rating 10.0 amps
AC Voltage Rating 415 volts
DC Voltage Rating 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Trapped Key Interlock - 440T-MRKSE10OA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
22mm Selector Switch Operators - 2AS2-2 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details