Schneider Electric XB4BW73731B5
HARMONY XB4, ILLUMINATED DOUBLE-
ILLUM INDUSTRIAL PB SW, 6A/120V, GRN/RED; Switch Operation:Momentary;
ILLUM INDUSTRIAL PB SW, 6A/120V, GRN/RED; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N
ILLUMINATED DOUBLE-HEADED PUSH BUTTON, METAL, Ø22, 1 GREEN FLUSH I, 1 PILOT LIGHT, 1 RED PROJECTING O, 1 NO + 1 NC, 24 V AC/DC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
HARMONY XB4, ILLUMINATED DOUBLE-
Pushbutton Switches METAL ILLUM FLUSH/PROJ TWO BUTTON COMPLETE GRE
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 7087701 | 4008-XB4BW73731B5-ND | 66AH7591 | 89T7918 | 57697071 | XB4BW73731B5 | XB4BW73731B5 |
| Product Name | Push Button Switches | Pushbutton Switches | Illum Industrial Pb Sw, 6A/120V, Grn/red; Switch Operation Schneider Electric | Illum Industrial Pb Sw, 6A/120V, Grn/red; Product Range Schneider Electric | Pushbutton | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | Momentary Contact; Momentary | Momentary Contact; Momentary | |||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | No/nc | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC | ||
| Features | Illuminated Switch; Pilot Light; RoHS | DustProof; Illuminated Switch | RoHS | RoHS | |||
| Actuator Specifications | Flush Pushbutton; Rectangular, Button, Flush | Flush Pushbutton | Flush Pushbutton | Flush Pushbutton |