Schneider Electric XB4BW36B5
HARMONY XB4, ILLUMINATED PUSH BU
Pushbutton Switches PUSHBUTTON LED 24V 22MM XB4
ILLUM INDUSTRIAL PB SW, 6A/120V, BLUE; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N
ILLUM INDUSTRIAL PB SW, 6A/120V, BLUE; Switch Operation:Momentary;
HARMONY XB4, ILLUMINATED PUSH BU
0.87 INCH MOUNT HOLE, FLUSH, PUSHBUTTON SWITCH ONLY ROUND, BLUE PUSHBUTTON, ILLUMINATED, MOMENTARY (MO), SHOCK AND VIBRATION RESISTANT. FREE 2 YEAR RADWELL WARRANTY
Harmony Blue Flush Complete
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 3729136 | 4008-XB4BW36B5-ND | XB4BW36B5 | 29C5143 | 66AH7588 | XB4BW36B5 | 57697058 | XB4BW36B5 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Illum Industrial Pb Sw, 6A/120V, Blue; Product Range Schneider Electric | Illum Industrial Pb Sw, 6A/120V, Blue; Switch Operation Schneider Electric | Switches - Pushbutton Switches | Pushbutton | SQD Pushbutton Illuminated |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | Momentary Contact; Momentary | Momentary Contact; Momentary | Momentary Contact | |||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||||
| Switching Mechanism | No/nc | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC | |||
| Terminal Type | Screw Terminals; Screw | Screw Terminals | Screw | Screw Terminals; Screw Clamp | Screw Terminals | |||
| Features | Illuminated Switch; RoHS | DustProof; Illuminated Switch | Illuminated Switch | RoHS | RoHS |