Schneider Electric Push Button Switches XB4BW35G5

Description
Schneider Electric XB4BW35G5
Request a Quote Datasheet
Description
Schneider Electric XB4BW35G5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 6095953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
6095953
Push Button Switches 6095953
Schneider Electric XB4BW35G5

Schneider Electric XB4BW35G5

Supplier's Site
Pushbutton Switches - 4008-XB4BW35G5-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BW35G5-ND
Pushbutton Switches 4008-XB4BW35G5-ND
HARMONY XB4, ILLUMINATED PUSH BU

HARMONY XB4, ILLUMINATED PUSH BU

Buy Now Datasheet
Switch, Pushbutton, 1.2A, 600V, Screw; Product Range Schneider Electric - 80C6545 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, 1.2A, 600V, Screw; Product Range Schneider Electric
80C6545
Switch, Pushbutton, 1.2A, 600V, Screw; Product Range Schneider Electric 80C6545
SWITCH, PUSHBUTTON, 1.2A, 600V, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Panel Cutout (H x W):- RoHS Compliant: Yes

SWITCH, PUSHBUTTON, 1.2A, 600V, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Panel Cutout (H x W):- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB4BW35G5
Pushbutton Switches XB4BW35G5
Pushbutton Switches PUSHBUTTON LED 120VAC 22MM XB4

Pushbutton Switches PUSHBUTTON LED 120VAC 22MM XB4

Buy Now Datasheet
Switches - Pushbutton Switches - XB4BW35G5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB4BW35G5
Switches - Pushbutton Switches XB4BW35G5
HARMONY XB4, ILLUMINATED PUSH BU

HARMONY XB4, ILLUMINATED PUSH BU

Supplier's Site
Pushbutton - 57697049 - Radwell International
Willingboro, NJ, United States
Pushbutton
57697049
Pushbutton 57697049
PUSHBUTTON, LED, 120VAC, 22MM, XB4 +OPTIONS. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, LED, 120VAC, 22MM, XB4 +OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 6095953 4008-XB4BW35G5-ND 80C6545 XB4BW35G5 XB4BW35G5 57697049
Product Name Push Button Switches Pushbutton Switches Switch, Pushbutton, 1.2A, 600V, Screw; Product Range Schneider Electric Pushbutton Switches Switches - Pushbutton Switches Pushbutton
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism No/nc Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Screw Terminals; Screw Screw Terminals Screw Terminals
Features Illuminated Switch; RoHS DustProof; Illuminated Switch RoHS Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-90A1-00A - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115787 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 922867 - Radwell International
Allen-Bradley / Rockwell Automation
View Details