Schneider Electric Pushbutton Switches XB4BW34B5

Description
HARMONY XB4, ILLUMINATED PUSH BU
Request a Quote Datasheet
Description
HARMONY XB4, ILLUMINATED PUSH BU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB4BW34B5-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BW34B5-ND
Pushbutton Switches 4008-XB4BW34B5-ND
HARMONY XB4, ILLUMINATED PUSH BU

HARMONY XB4, ILLUMINATED PUSH BU

Buy Now Datasheet
Push Button Switches - 3729114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
3729114
Push Button Switches 3729114
Schneider Electric XB4BW34B5

Schneider Electric XB4BW34B5

Supplier's Site
Pushbutton - 57697022 - Radwell International
Willingboro, NJ, United States
Pushbutton
57697022
Pushbutton 57697022
ILLUMINATED PUSHBUTTON, HARMONY XB4 SERIES, 22 MM DIAMETER, 24 V, LED, RED, 1NO+1NC. FREE 2 YEAR RADWELL WARRANTY

ILLUMINATED PUSHBUTTON, HARMONY XB4 SERIES, 22 MM DIAMETER, 24 V, LED, RED, 1NO+1NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Pushbutton, 1.2A, 600V, Screw; Product Range Schneider Electric - 22C9262 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, 1.2A, 600V, Screw; Product Range Schneider Electric
22C9262
Switch, Pushbutton, 1.2A, 600V, Screw; Product Range Schneider Electric 22C9262
SWITCH, PUSHBUTTON, 1.2A, 600V, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red RoHS Compliant: Yes

SWITCH, PUSHBUTTON, 1.2A, 600V, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Pb Switch, Illum, Spst-No/nc, 6A, Red; Switch Operation Schneider Electric - 66AH7581 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spst-No/nc, 6A, Red; Switch Operation Schneider Electric
66AH7581
Pb Switch, Illum, Spst-No/nc, 6A, Red; Switch Operation Schneider Electric 66AH7581
PB SWITCH, ILLUM, SPST-NO/NC, 6A, RED; Switch Operation:Momentary; Illumination Colour:Red; Product Range:Harmony XB4 Series; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw Clamp; RoHS Compliant: Yes

PB SWITCH, ILLUM, SPST-NO/NC, 6A, RED; Switch Operation:Momentary; Illumination Colour:Red; Product Range:Harmony XB4 Series; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-NO, SPST-NC; Switch Terminals:Screw Clamp; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB4BW34B5
Pushbutton Switches XB4BW34B5
Pushbutton Switches PUSHBUTTON LED 24V 22MM XB4

Pushbutton Switches PUSHBUTTON LED 24V 22MM XB4

Buy Now Datasheet
Switch, Pushbutton LED, 24VAC/DC, Red - 70007501 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton LED, 24VAC/DC, Red
70007501
Switch, Pushbutton LED, 24VAC/DC, Red 70007501
Switch, Pushbutton LED, 24VAC/DC, Red

Switch, Pushbutton LED, 24VAC/DC, Red

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
XB4BW34B5
Switches - Pushbutton Switches XB4BW34B5
HARMONY XB4, ILLUMINATED PUSH BU

HARMONY XB4, ILLUMINATED PUSH BU

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB4BW34B5-ND 3729114 57697022 22C9262 66AH7581 XB4BW34B5 70007501 XB4BW34B5
Product Name Pushbutton Switches Push Button Switches Pushbutton Switch, Pushbutton, 1.2A, 600V, Screw; Product Range Schneider Electric Pb Switch, Illum, Spst-No/nc, 6A, Red; Switch Operation Schneider Electric Pushbutton Switches Switch, Pushbutton LED, 24VAC/DC, Red Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact Momentary Contact; Momentary Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) No/nc Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Screw Terminals Screw Terminals; Screw Screw Terminals; Screw Clamp Screw Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details