Schneider Electric Pushbutton Switches XB4BW33G5

Description
HARMONY, 22MM ILLUMINATED PUSH B
Request a Quote Datasheet
Description
HARMONY, 22MM ILLUMINATED PUSH B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB4BW33G5-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BW33G5-ND
Pushbutton Switches 4008-XB4BW33G5-ND
HARMONY, 22MM ILLUMINATED PUSH B

HARMONY, 22MM ILLUMINATED PUSH B

Buy Now Datasheet
Push Button Switches - 6095903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
6095903
Push Button Switches 6095903
Schneider Electric XB4BW33G5

Schneider Electric XB4BW33G5

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
XB4BW33G5
Pushbutton Switches XB4BW33G5
Pushbutton Switches PUSHBUTTON LED 120VAC 22MM XB4

Pushbutton Switches PUSHBUTTON LED 120VAC 22MM XB4

Buy Now Datasheet
Switches - Pushbutton Switches - XB4BW33G5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB4BW33G5
Switches - Pushbutton Switches XB4BW33G5
HARMONY, 22MM ILLUMINATED PUSH B

HARMONY, 22MM ILLUMINATED PUSH B

Supplier's Site
Illum Industrial Pb Sw, 6A/120V, Green; Product Range Schneider Electric - 80C6538 - Newark, An Avnet Company
Chicago, IL, United States
Illum Industrial Pb Sw, 6A/120V, Green; Product Range Schneider Electric
80C6538
Illum Industrial Pb Sw, 6A/120V, Green; Product Range Schneider Electric 80C6538
ILLUM INDUSTRIAL PB SW, 6A/120V, GREEN; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green RoHS Compliant: Yes

ILLUM INDUSTRIAL PB SW, 6A/120V, GREEN; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB4BW33G5-ND 6095903 XB4BW33G5 XB4BW33G5 80C6538
Product Name Pushbutton Switches Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Illum Industrial Pb Sw, 6A/120V, Green; Product Range Schneider Electric
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) No/nc Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Screw Terminals Screw Terminals; Screw Screw Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 6156523 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details