HARMONY XB4, ILLUMINATED PUSH BU
Schneider Electric XB4BW31B5
ILLUM INDUSTRIAL PB SW, 6A/120V, WHITE; Switch Operation:Momentary;
ILLUMINATED PUSHBUTTON, XB4 SERIES, 22 MM, 24 VAC/DC LED, WHITE, 1NO+1NC. FREE 2 YEAR RADWELL WARRANTY
HARMONY XB4, ILLUMINATED PUSH BU
Pushbutton Switches PUSHBUTTON LED 24V 22MM XB4
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB4BW31B5-ND | 6095874 | 66AH7576 | 57696965 | XB4BW31B5 | XB4BW31B5 |
| Product Name | Pushbutton Switches | Push Button Switches | Illum Industrial Pb Sw, 6A/120V, White; Switch Operation Schneider Electric | Pushbutton | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Momentary Contact; Momentary | |||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | No/nc | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Screw Terminals | Screw Terminals; Screw Clamp | Screw Terminals | Screw |