Schneider Electric Pilot Light, 22Mm, Blue, 240Vac; Led Colour Schneider Electric XB4BVM6

Description
PILOT LIGHT, 22MM, BLUE, 240VAC; LED Colour:Blue; Operating Voltage:240V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13; Product Range:Harmony XB4 RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, BLUE, 240VAC; LED Colour:Blue; Operating Voltage:240V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13; Product Range:Harmony XB4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Blue, 240Vac; Led Colour Schneider Electric - 66AH7571 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Blue, 240Vac; Led Colour Schneider Electric
66AH7571
Pilot Light, 22Mm, Blue, 240Vac; Led Colour Schneider Electric 66AH7571
PILOT LIGHT, 22MM, BLUE, 240VAC; LED Colour:Blue; Operating Voltage:240V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13; Product Range:Harmony XB4 RoHS Compliant: Yes

PILOT LIGHT, 22MM, BLUE, 240VAC; LED Colour:Blue; Operating Voltage:240V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13; Product Range:Harmony XB4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 66AH7571
Product Name Pilot Light, 22Mm, Blue, 240Vac; Led Colour Schneider Electric
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Mini-mold Chip LED - SML-D13VW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details