Schneider Electric XB4BVM5 Pilot Light
LED PNL IND 30MM SRW TERMINAL
PILOT LIGHT, PLAIN ORANGE LENS, 22 MM MOUNTING DIAMETER, 230-240 VAC, 50/60 HZ, 14 MA, -40 TO 70 DEGREES C AMBIENT TEMPERATURE, IP66. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 6095846 | 4008-XB4BVM5-ND | 57696906 |
| Product Name | Pilot Lights | Panel Indicators, Pilot Lights | Pilot Light |
| Lamp Type | LED Lamps | LED Lamps | |
| LED Color | Orange; Orange | Orange | |
| Terminal Type | Screw Terminals; Screw | Screw Terminals |