Schneider Electric Pilot Light, 22Mm, Red, 240Vac; Led Colour Schneider Electric XB4BVM4

Description
PILOT LIGHT, 22MM, RED, 240VAC; LED Colour:Red; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series; SVHC:No SVHC RoHS Compliant: Yes
Description
PILOT LIGHT, 22MM, RED, 240VAC; LED Colour:Red; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Red, 240Vac; Led Colour Schneider Electric - 66AH7569 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Red, 240Vac; Led Colour Schneider Electric
66AH7569
Pilot Light, 22Mm, Red, 240Vac; Led Colour Schneider Electric 66AH7569
PILOT LIGHT, 22MM, RED, 240VAC; LED Colour:Red; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series; SVHC:No SVHC RoHS Compliant: Yes

PILOT LIGHT, 22MM, RED, 240VAC; LED Colour:Red; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 66AH7569
Product Name Pilot Light, 22Mm, Red, 240Vac; Led Colour Schneider Electric
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
SWIR Emitters - MTE5016W-WRC - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1650 nm (16500 Å)
Viewing Angle 100 degrees
View Details
Circular high-brightness LED lamp - SLI-343YY(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers