Schneider Electric Panel Indicator, Green, 240Vac, 22Mm; Led Colour Schneider Electric XB4BVM3

Description
PANEL INDICATOR, GREEN, 240VAC, 22MM; LED Colour:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:XB4 Series; SVHC:No SVHC (15-Jan-2018); Contact Voltage AC Nom:240V; RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 240VAC, 22MM; LED Colour:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:XB4 Series; SVHC:No SVHC (15-Jan-2018); Contact Voltage AC Nom:240V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 240Vac, 22Mm; Led Colour Schneider Electric - 66AH7568 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 240Vac, 22Mm; Led Colour Schneider Electric
66AH7568
Panel Indicator, Green, 240Vac, 22Mm; Led Colour Schneider Electric 66AH7568
PANEL INDICATOR, GREEN, 240VAC, 22MM; LED Colour:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:XB4 Series; SVHC:No SVHC (15-Jan-2018); Contact Voltage AC Nom:240V; RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 240VAC, 22MM; LED Colour:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:XB4 Series; SVHC:No SVHC (15-Jan-2018); Contact Voltage AC Nom:240V; RoHS Compliant: Yes

Supplier's Site
Panel Indicator, Green, 240Vac, 22Mm; Led Color Schneider Electric - 72K1460 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 240Vac, 22Mm; Led Color Schneider Electric
72K1460
Panel Indicator, Green, 240Vac, 22Mm; Led Color Schneider Electric 72K1460
PANEL INDICATOR, GREEN, 240VAC, 22MM; LED Color:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13 RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 240VAC, 22MM; LED Color:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 66AH7568 72K1460
Product Name Panel Indicator, Green, 240Vac, 22Mm; Led Colour Schneider Electric Panel Indicator, Green, 240Vac, 22Mm; Led Color Schneider Electric
LED Type Green Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1005-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details