Schneider Electric Panel Indicator, White, 120Vac, 22Mm; Led Color Schneider Electric XB4BVG1

Description
PANEL INDICATOR, WHITE, 120VAC, 22MM; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13 RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, WHITE, 120VAC, 22MM; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 120Vac, 22Mm; Led Color Schneider Electric - 80C6516 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 120Vac, 22Mm; Led Color Schneider Electric
80C6516
Panel Indicator, White, 120Vac, 22Mm; Led Color Schneider Electric 80C6516
PANEL INDICATOR, WHITE, 120VAC, 22MM; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13 RoHS Compliant: Yes

PANEL INDICATOR, WHITE, 120VAC, 22MM; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80C6516
Product Name Panel Indicator, White, 120Vac, 22Mm; Led Color Schneider Electric
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 120 degrees
View Details