Schneider Electric Panel Indicator, Red, 22Mm, 120V; Led Colour Schneider Electric XB4BVBG4EX

Description
PANEL INDICATOR, RED, 22MM, 120V; LED Colour:Red; Operating Voltage:120V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series; SVHC:No SVHC RoHS Compliant: Yes
Description
PANEL INDICATOR, RED, 22MM, 120V; LED Colour:Red; Operating Voltage:120V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 22Mm, 120V; Led Colour Schneider Electric - 55AJ3642 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 22Mm, 120V; Led Colour Schneider Electric
55AJ3642
Panel Indicator, Red, 22Mm, 120V; Led Colour Schneider Electric 55AJ3642
PANEL INDICATOR, RED, 22MM, 120V; LED Colour:Red; Operating Voltage:120V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series; SVHC:No SVHC RoHS Compliant: Yes

PANEL INDICATOR, RED, 22MM, 120V; LED Colour:Red; Operating Voltage:120V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 55AJ3642
Product Name Panel Indicator, Red, 22Mm, 120V; Led Colour Schneider Electric
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High Power LEDs - MTG7-001I-XPG00-CW-0H53 - Marktech Optoelectronics
Specs
LED Package: Star Board with 1 LED
LED Type White
Viewing Angle 125 degrees
View Details
EXCELED™ Series, Dual color mini-mold Chip LED - SML-522MU8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
2 suppliers