Schneider Electric Panel Indicator, Orange, 24V, 22Mm; Led Colour Schneider Electric XB4BVB5

Description
PANEL INDICATOR, ORANGE, 24V, 22MM; LED Colour:Orange; Operating Voltage:24V; Mounting Hole Dia:22mm; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:-; SVHC:No SVHC (15-Jan-2018); Contact Current Max:1.2A; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, ORANGE, 24V, 22MM; LED Colour:Orange; Operating Voltage:24V; Mounting Hole Dia:22mm; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:-; SVHC:No SVHC (15-Jan-2018); Contact Current Max:1.2A; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Orange, 24V, 22Mm; Led Colour Schneider Electric - 66AH7563 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Orange, 24V, 22Mm; Led Colour Schneider Electric
66AH7563
Panel Indicator, Orange, 24V, 22Mm; Led Colour Schneider Electric 66AH7563
PANEL INDICATOR, ORANGE, 24V, 22MM; LED Colour:Orange; Operating Voltage:24V; Mounting Hole Dia:22mm; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:-; SVHC:No SVHC (15-Jan-2018); Contact Current Max:1.2A; Contact Voltage AC RoHS Compliant: Yes

PANEL INDICATOR, ORANGE, 24V, 22MM; LED Colour:Orange; Operating Voltage:24V; Mounting Hole Dia:22mm; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:-; SVHC:No SVHC (15-Jan-2018); Contact Current Max:1.2A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Indicator, Orange, 24V, 22Mm; Led Color Schneider Electric - 72C4473 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Orange, 24V, 22Mm; Led Color Schneider Electric
72C4473
Panel Indicator, Orange, 24V, 22Mm; Led Color Schneider Electric 72C4473
PANEL INDICATOR, ORANGE, 24V, 22MM; LED Color:Orange; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13; Contact Current Max:1.2A RoHS Compliant: Yes

PANEL INDICATOR, ORANGE, 24V, 22MM; LED Color:Orange; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13; Contact Current Max:1.2A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 66AH7563 72C4473
Product Name Panel Indicator, Orange, 24V, 22Mm; Led Colour Schneider Electric Panel Indicator, Orange, 24V, 22Mm; Led Color Schneider Electric
LED Type Orange Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED Indication - Discrete - 754-1537-6-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XLVG61D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details