Schneider Electric Panel Indicator, Red, 24V, 22Mm; Led Color Schneider Electric XB4BVB4

Description
PANEL INDICATOR, RED, 24V, 22MM; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, RED, 24V, 22MM; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 24V, 22Mm; Led Color Schneider Electric - 80C6514 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 24V, 22Mm; Led Color Schneider Electric
80C6514
Panel Indicator, Red, 24V, 22Mm; Led Color Schneider Electric 80C6514
PANEL INDICATOR, RED, 24V, 22MM; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 24V, 22MM; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series RoHS Compliant: Yes

Supplier's Site
Panel Indicator, Red, 24V, 22Mm; Led Colour Schneider Electric - 66AH7562 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 24V, 22Mm; Led Colour Schneider Electric
66AH7562
Panel Indicator, Red, 24V, 22Mm; Led Colour Schneider Electric 66AH7562
PANEL INDICATOR, RED, 24V, 22MM; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:XB4 Series; SVHC:No SVHC (15-Jan-2018); Contact Voltage AC Nom:24V; Contact RoHS Compliant: Yes

PANEL INDICATOR, RED, 24V, 22MM; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:XB4 Series; SVHC:No SVHC (15-Jan-2018); Contact Voltage AC Nom:24V; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 80C6514 66AH7562
Product Name Panel Indicator, Red, 24V, 22Mm; Led Color Schneider Electric Panel Indicator, Red, 24V, 22Mm; Led Colour Schneider Electric
LED Type Red; Red Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-ACN-CW0X0342-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details