Schneider Electric Panel Indicator, Green, 22Mm, 460Vac; Led Colour Schneider Electric XB4BV8B3

Description
PANEL INDICATOR, GREEN, 22MM, 460VAC; LED Colour:Green; Operating Voltage:460VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13; Product Range:Harmony RoHS Compliant: Yes
Description
PANEL INDICATOR, GREEN, 22MM, 460VAC; LED Colour:Green; Operating Voltage:460VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13; Product Range:Harmony RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 22Mm, 460Vac; Led Colour Schneider Electric - 32AK6363 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 22Mm, 460Vac; Led Colour Schneider Electric
32AK6363
Panel Indicator, Green, 22Mm, 460Vac; Led Colour Schneider Electric 32AK6363
PANEL INDICATOR, GREEN, 22MM, 460VAC; LED Colour:Green; Operating Voltage:460VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13; Product Range:Harmony RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 22MM, 460VAC; LED Colour:Green; Operating Voltage:460VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13; Product Range:Harmony RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 32AK6363
Product Name Panel Indicator, Green, 22Mm, 460Vac; Led Colour Schneider Electric
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Dwarf Star 1 Chip LED Backlight Module - Green - MD-BW-ES1-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 240 milliwatts
View Details