The XB4BV64 is a complete pilot light for industrial signaling, featuring a red plain lens, a BA9s bulb base, and a mounting diameter of 22 mm. It is housed in a chromium-plated metal bezel with a Zamak fixing collar and has dimensions of 30 mm width, 47 mm height, and 55 mm depth. The device operates at a rated supply voltage of up to 250 V, supports steady signaling, and uses screw clamp terminals for connections up to 2.5 mm². It complies with IP69, IP67, IP66, NEMA 4X, and NEMA 13 protection ratings and is rated for operation from -40 °C to 55 °C. The part meets EN/IEC 60947-1, UL 508, and CSA C22.2 No 14 standards and is UL listed and CSA certified. The bulb is not included.
PUSHBUTTON LIGHT MODULE 250V XB4B + OPTIONS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C6526 |
| Product Name | Pushbutton Light Module 250V Xb4B + Options Schneider Electric |