The XB4BV63 is a complete pilot light for use in industrial control panels, featuring a 22 mm mounting diameter, a green plain lens, and a BA9s bulb base compatible with supply voltages up to 250 V. It is constructed with a chromium-plated metal bezel and Zamak fixing collar, and has dimensions of 30 mm width, 47 mm height, and 55 mm depth. The unit is rated IP69, IP67, IP66, NEMA 4X, and NEMA 13, with IK06 impact protection and Class I electrical safety. It operates from -40 to 55 °C, uses screw clamp terminals for 0.22 to 2.5 mm² cables, and meets EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, and CSA C22.2 No 14 standards. The light source is not included.
PUSH BUTTON LIGHT MODULE 250VXB4B
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C6525 |
| Product Name | Push Button Light Module 250Vxb4B Schneider Electric |