Schneider Electric Pushbutton Switches XB4BPS51GEX

Description
COMPLETE PUSH BUTTON, HARMONY XB
Request a Quote Datasheet
Description
COMPLETE PUSH BUTTON, HARMONY XB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB4BPS51GEX-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BPS51GEX-ND
Pushbutton Switches 4008-XB4BPS51GEX-ND
COMPLETE PUSH BUTTON, HARMONY XB

COMPLETE PUSH BUTTON, HARMONY XB

Buy Now Datasheet
Pb Switch, Spst, 6A, 120Vac, Yel, Screw; Product Range Schneider Electric - 07AH1237 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 6A, 120Vac, Yel, Screw; Product Range Schneider Electric
07AH1237
Pb Switch, Spst, 6A, 120Vac, Yel, Screw; Product Range Schneider Electric 07AH1237
PB SWITCH, SPST, 6A, 120VAC, YEL, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

PB SWITCH, SPST, 6A, 120VAC, YEL, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB4BPS51GEX
Pushbutton Switches XB4BPS51GEX
Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 1 N.O., Yellow, -40 +70 , IP66

Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 1 N.O., Yellow, -40 +70 , IP66

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB4BPS51GEX-ND 07AH1237 XB4BPS51GEX
Product Name Pushbutton Switches Pb Switch, Spst, 6A, 120Vac, Yel, Screw; Product Range Schneider Electric Pushbutton Switches
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Double Throw (SPDT)
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 918154 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details