Schneider Electric Pushbutton Switches XB4BP583BM5GEX

Description
COMPLETE ILLUMINATED PUSH BUTTON
Request a Quote Datasheet
Description
COMPLETE ILLUMINATED PUSH BUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB4BP583BM5GEX-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BP583BM5GEX-ND
Pushbutton Switches 4008-XB4BP583BM5GEX-ND
COMPLETE ILLUMINATED PUSH BUTTON

COMPLETE ILLUMINATED PUSH BUTTON

Buy Now Datasheet
Pb Switch, Dpst-No, 6A, 120Vac, Yellow; Product Range Schneider Electric - 07AH1250 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst-No, 6A, 120Vac, Yellow; Product Range Schneider Electric
07AH1250
Pb Switch, Dpst-No, 6A, 120Vac, Yellow; Product Range Schneider Electric 07AH1250
PB SWITCH, DPST-NO, 6A, 120VAC, YELLOW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

PB SWITCH, DPST-NO, 6A, 120VAC, YELLOW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:DPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB4BP583BM5GEX
Pushbutton Switches XB4BP583BM5GEX
Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 2 N.O., Yellow, -40 +70 , IP66

Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 2 N.O., Yellow, -40 +70 , IP66

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB4BP583BM5GEX-ND 07AH1250 XB4BP583BM5GEX
Product Name Pushbutton Switches Pb Switch, Dpst-No, 6A, 120Vac, Yellow; Product Range Schneider Electric Pushbutton Switches
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Double Pole, Single Throw (DPST); DPST-NO Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals Screw
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-AYM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Push Button Switches - 1116535 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
E program - EDP - Mushroom button - EDP35SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details