The XB4BP42 is a complete pushbutton with a red projecting unmarked operator, a clear boot, and a single normally closed contact with slow-break operation. It has a round head with a 22 mm mounting diameter, a height of 47 mm, width of 30 mm, and depth of 61 mm. The part features screw clamp terminals compatible with 0.22 to 2.5 mm² cables and meets IP67 and NEMA 4X protection standards. It operates at -40 to 70 °C, withstands 6 kV impulse voltage, and has a mechanical durability of 10 million cycles. The contacts are rated for 3 A at 240 V AC-15 and 0.1 A at 600 V DC-13, with positive opening compliant to EN/IEC 60947-5-1 appendix K. The device carries certifications including UL listed, CSA, and EN/IEC 60947-1 and 60947-5-1 standards.
NON-ILLUM CLEAR BOOT-RED EXTENDED
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C6503 |
| Product Name | Non-Illum Clear Boot-Red Extended Schneider Electric |