HARMONY XB4, PUSH BUTTON, METAL,
Pushbutton Switches PUSHBUTTON OPERATOR 22MM XB4B
HARMONY XB4, PUSH BUTTON, METAL,
INDUSTRIAL PB SWITCH, SPST-NC, 6A, 120V; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N
PUSH BUTTON OPERATOR, 22MM, XB4B +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB4BL42-ND | 3308767 | XB4BL42 | XB4BL42 | 80C6499 | 57702688 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Industrial Pb Switch, Spst-Nc, 6A, 120V; Product Range Schneider Electric | Pushbutton |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Momentary Contact; Momentary | |||
| Configuration | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Nc | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | |
| Terminal Type | Screw Terminals | Screw Terminals; Screw | Screw | Screw Terminals |