SWITCH SELECT 3POS DPST 6A 120V
SELECTOR SWITCH, HARMONY XB4, METAL, BLACK, MOUNTING DIAMETER: 22 MM, 3 POSITION, SPRING RETURN, 2 NO. FREE 2 YEAR RADWELL WARRANTY
Selector Switch, 3-Pos Mom, 2NO,
| RS Components, Ltd. | DigiKey | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 3308701 | 4008-XB4BD53-ND | 57702602 | XB4BD53 |
| Product Name | Selector Switches | Selector Switches | Selector Switch | SQD Selector Switches Non-Illuminated |
| Angle of Throw | 45 degrees | |||
| Positions per Pole | 3 | |||
| Terminal Type | Screw Terminals; Screw | Screw Terminals | ||
| Features | DustProof; Weather resistant or waterproof | Has CSA Certification; Is UL listed |