Schneider Electric Selector Switches XB4BD21

Description
SWITCH SELECT 2POS SPST 6A 120V
Request a Quote Datasheet
Description
SWITCH SELECT 2POS SPST 6A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 4008-XB4BD21-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
4008-XB4BD21-ND
Selector Switches 4008-XB4BD21-ND
SWITCH SELECT 2POS SPST 6A 120V

SWITCH SELECT 2POS SPST 6A 120V

Buy Now Datasheet
Selector Switches - 3308672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
3308672
Selector Switches 3308672
Schneider Electric XB4BD21

Schneider Electric XB4BD21

Supplier's Site
Selector Switch - 57702565 - Radwell International
Willingboro, NJ, United States
Selector Switch
57702565
Selector Switch 57702565
SELECTOR SWITCH, XB4 TYPE, 2POSITION, MAINTAINED, 1NO, 1.2AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, XB4 TYPE, 2POSITION, MAINTAINED, 1NO, 1.2AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Selector Switch -  - Radwell International
Willingboro, NJ, United States
Selector Switch
Selector Switch
TELEMECANIQUE Pilot Devices XB4BD21

TELEMECANIQUE Pilot Devices XB4BD21

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
XB4BD21
Rotary Switches XB4BD21
Rotary Switches SELECTOR SWITCH 600VAC 1.2A XB4

Rotary Switches SELECTOR SWITCH 600VAC 1.2A XB4

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 4008-XB4BD21-ND 3308672 57702565 XB4BD21
Product Name Selector Switches Selector Switches Selector Switch Rotary Switches
Current Rating 6.0 amps
Mechanical Life 1000000 cycles
Terminal Type Screw Terminals Screw Terminals; Screw
Features Has CSA Certification; Is UL listed DustProof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
 - 194L-C40-3751 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details