HARMONY XB4, PUSH BUTTON, METAL,
Win Source Part Number: 1137397-XB4BA61
Category: Switches>Pushbutton Switches
Series: Harmony XB4
Type: Standard
Termination Style: Screw Terminal
Package: Box
Ingress Protection: IP66/IP67/IP69/IP69K
Voltage Rating - AC: 120 V
Voltage Rating - DC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 22.00mm Dia
Circuit: SPST-NO
Switch Function: On-Off
Actuator Type: Round, Button, Flush
Electrical Life: 1,000,000 Cycles
Mechanical Life: 10,000,000 Cycles
Color - Actuator/Cap: Blue
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -40°C ~ 70°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 550mA (DC)
Mfr: Schneider Electric
Other Names: 4008-XB4BA61
0.87 INCH MOUNT HOLE, FLUSH, PUSHBUTTON SWITCH ONLY ROUND, BLUE PUSHBUTTON, NONILLUMINATED, MOMENTARY (MO), SHOCK AND VIBRATION RESISTANT. FREE 2 YEAR RADWELL WARRANTY
Harmony Blue Flush Complete
Pushbutton Switches PUSHBUTTON OPERATOR 22MM XB4
INDUSTRIAL PB SWITCH, SPST-NO, 6A, 120V; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N
INDUSTRIAL PB SWITCH, SPST-NO, 6A, 120V; Switch Operation:Momentary;
HARMONY XB4, PUSH BUTTON, METAL,
| DigiKey | Win Source Electronics | RS Components, Ltd. | Radwell International | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB4BA61-ND | 1137397-XB4BA61 | 3308666 | 57702486 | XB4BA61 | XB4BA61 | 80C6476 | 66AH7515 | XB4BA61 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Push Button Switches | Pushbutton | SQD Pushbutton Illuminated | Pushbutton Switches | Industrial Pb Switch, Spst-No, 6A, 120V; Product Range Schneider Electric | Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | Flush Pushbutton | |||||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Momentary Contact | Momentary Contact; Momentary Spring Return | Momentary Contact; Momentary | ||||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | No | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Screw Terminals | Screw Terminals; Screw | Screw | Screw Terminals; Screw Clamp | Screw Terminals |