Schneider Electric Push Button Switches XB4BA51

Description
Schneider Electric XB4BA51
Request a Quote Datasheet
Description
Schneider Electric XB4BA51
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 3308650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
3308650
Push Button Switches 3308650
Schneider Electric XB4BA51

Schneider Electric XB4BA51

Supplier's Site
Pushbutton Switches - 4008-XB4BA51-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BA51-ND
Pushbutton Switches 4008-XB4BA51-ND
HARMONY XB4, PUSH BUTTON, METAL,

HARMONY XB4, PUSH BUTTON, METAL,

Buy Now Datasheet
Pushbutton - 57702478 - Radwell International
Willingboro, NJ, United States
Pushbutton
57702478
Pushbutton 57702478
0.87 INCH MOUNT HOLE, FLUSH, PUSHBUTTON SWITCH ONLY ROUND, YELLOW PUSHBUTTON, NONILLUMINATED, MOMENTARY (MO), SHOCK AND VIBRATION RESISTANT. FREE 2 YEAR RADWELL WARRANTY

0.87 INCH MOUNT HOLE, FLUSH, PUSHBUTTON SWITCH ONLY ROUND, YELLOW PUSHBUTTON, NONILLUMINATED, MOMENTARY (MO), SHOCK AND VIBRATION RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switches - Pushbutton Switches - XB4BA51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB4BA51
Switches - Pushbutton Switches XB4BA51
HARMONY XB4, PUSH BUTTON, METAL,

HARMONY XB4, PUSH BUTTON, METAL,

Supplier's Site
Pb Switch, Flush, 22Mm, Spst-No, 6A, Yel; Product Range Schneider Electric - 39C6742 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Flush, 22Mm, Spst-No, 6A, Yel; Product Range Schneider Electric
39C6742
Pb Switch, Flush, 22Mm, Spst-No, 6A, Yel; Product Range Schneider Electric 39C6742
PB SWITCH, FLUSH, 22MM, SPST-NO, 6A, YEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

PB SWITCH, FLUSH, 22MM, SPST-NO, 6A, YEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB4BA51
Pushbutton Switches XB4BA51
Pushbutton Switches PUSHBUTTON OPERATOR 22MM XB4

Pushbutton Switches PUSHBUTTON OPERATOR 22MM XB4

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3308650 4008-XB4BA51-ND 57702478 XB4BA51 39C6742 XB4BA51
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches - Pushbutton Switches Pb Switch, Flush, 22Mm, Spst-No, 6A, Yel; Product Range Schneider Electric Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism No Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals; Screw Screw Terminals Screw Terminals Screw
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Tactile Switches - 486-3915-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details