HARMONY, 22MM PUSH BUTTON, RED F
Harmony Red Flush Complete
INDUSTRIAL PB SWITCH, SPST-NC, 6A, 120V; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N
INDUSTRIAL PB SWITCH, SPST-NC, 6A, 120V; Switch Operation:Momentary;
PUSH BUTTON, HARMONY XB4, NON-ILLUMINATED, 22 MM DIAMETER, 600 VAC/DC, NC, -25 TO +70°C, MOMENTARY SCREW. FREE 2 YEAR RADWELL WARRANTY
Pushbutton Switches PUSHBUTTON OPERATOR 22MM XB4
HARMONY, 22MM PUSH BUTTON, RED F
| DigiKey | RS Components, Ltd. | Galco Industrial Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB4BA42-ND | 3308644 | XB4BA42 | 80C6474 | 66AH7513 | 57702462 | XB4BA42 | XB4BA42 |
| Product Name | Pushbutton Switches | Push Button Switches | SQD Pushbutton Illuminated | Industrial Pb Switch, Spst-Nc, 6A, 120V; Product Range Schneider Electric | Industrial Pb Switch, Spst-Nc, 6A, 120V; Switch Operation Schneider Electric | Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |||||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | Momentary Contact | |||
| Configuration | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Nc | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | ||
| Terminal Type | Screw Terminals | Screw Terminals; Screw | Screw Terminals; Screw Clamp | Screw | Screw Terminals |