Schneider Electric Push Button Switches XB4BA3351

Description
Schneider Electric XB4BA3351
Request a Quote
Description
Schneider Electric XB4BA3351
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Industrial Pb Switch, SPST-NO, 6A, 120V, part number 66AH7512, is designed for momentary operation with a flush pushbutton actuator style. It features screw clamp terminals for secure connections and is part of the Harmony XB4 series. The switch is rated for a maximum current of 6A at 120V and has an IP66 rating, indicating strong protection against dust and water ingress. It is compliant with RoHS standards and has a mechanical lifespan of up to 5 million cycles. The operating temperature range is from -25°C to 70°C, making it suitable for various industrial environments. The switch also meets several international standards, including EN/IEC 60947, ensuring reliability and safety in applications.

Datasheet Summary
Powered by GS/AI

The Industrial Pb Switch, SPST-NO, 6A, 120V, part number 66AH7512, is designed for momentary operation with a flush pushbutton actuator style. It features screw clamp terminals for secure connections and is part of the Harmony XB4 series. The switch is rated for a maximum current of 6A at 120V and has an IP66 rating, indicating strong protection against dust and water ingress. It is compliant with RoHS standards and has a mechanical lifespan of up to 5 million cycles. The operating temperature range is from -25°C to 70°C, making it suitable for various industrial environments. The switch also meets several international standards, including EN/IEC 60947, ensuring reliability and safety in applications.

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 6095313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
6095313
Push Button Switches 6095313
Schneider Electric XB4BA3351

Schneider Electric XB4BA3351

Supplier's Site
Pushbutton Switches - 4008-XB4BA3351-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BA3351-ND
Pushbutton Switches 4008-XB4BA3351-ND
PB METAL BLACK MARK DOWN ARROW 1

PB METAL BLACK MARK DOWN ARROW 1

Buy Now Datasheet
Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric - 66AH7512 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric
66AH7512
Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric 66AH7512
INDUSTRIAL PB SWITCH, SPST-NO, 6A, 120V; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O; Product Range:Harmony XB4 Series; Switch Terminals:Screw Clamp; IP Rating:IP66, IP67, IP69, IP69K; RoHS Compliant: Yes

INDUSTRIAL PB SWITCH, SPST-NO, 6A, 120V; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-NO; Product Range:Harmony XB4 Series; Switch Terminals:Screw Clamp; IP Rating:IP66, IP67, IP69, IP69K; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 6095313 4008-XB4BA3351-ND 66AH7512
Product Name Push Button Switches Pushbutton Switches Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism No Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals; Screw Screw Terminals Screw Terminals; Screw Clamp
Features RoHS DustProof; Imprinted Markings (e.g. ON/OFF, I/O) RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-91A1-00A - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115793 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 355361 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details