Schneider Electric Push Button Switches XB4BA21

Description
Schneider Electric XB4BA21
Request a Quote Datasheet
Description
Schneider Electric XB4BA21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 3308616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
3308616
Push Button Switches 3308616
Schneider Electric XB4BA21

Schneider Electric XB4BA21

Supplier's Site
Pushbutton Switches - 4008-XB4BA21-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BA21-ND
Pushbutton Switches 4008-XB4BA21-ND
HARMONY, 22MM PUSH BUTTON, BLACK

HARMONY, 22MM PUSH BUTTON, BLACK

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB4BA21
Pushbutton Switches XB4BA21
Pushbutton Switches PUSHBUTTON OPERATOR 22MM XB4

Pushbutton Switches PUSHBUTTON OPERATOR 22MM XB4

Buy Now Datasheet
PUSHBUTTON OPERATOR 22MM XB4 - 70008069 - Allied Electronics, Inc.
Fort Worth, TX, USA
PUSHBUTTON OPERATOR 22MM XB4
70008069
PUSHBUTTON OPERATOR 22MM XB4 70008069
PUSHBUTTON OPERATOR 22MM XB4

PUSHBUTTON OPERATOR 22MM XB4

Supplier's Site
Switch, Industrial Pushbutton, 22Mm; Product Range Schneider Electric - 80C6471 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 22Mm; Product Range Schneider Electric
80C6471
Switch, Industrial Pushbutton, 22Mm; Product Range Schneider Electric 80C6471
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric - 66AH7508 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric
66AH7508
Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric 66AH7508
INDUSTRIAL PB SWITCH, SPST-NO, 6A, 120V; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O; Product Range:Harmony XB4 Series; Switch Terminals:Screw Clamp; IP Rating:IP66, IP67, IP69, IP69K; RoHS Compliant: Yes

INDUSTRIAL PB SWITCH, SPST-NO, 6A, 120V; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-NO; Product Range:Harmony XB4 Series; Switch Terminals:Screw Clamp; IP Rating:IP66, IP67, IP69, IP69K; RoHS Compliant: Yes

Supplier's Site
SQD Pushbutton Illuminated - XB4BA21 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Pushbutton Illuminated
XB4BA21
SQD Pushbutton Illuminated XB4BA21
Harmony Black Flush Complete

Harmony Black Flush Complete

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
XB4BA21
Switches - Pushbutton Switches XB4BA21
HARMONY, 22MM PUSH BUTTON, BLACK

HARMONY, 22MM PUSH BUTTON, BLACK

Supplier's Site
Pushbutton - 57702435 - Radwell International
Willingboro, NJ, United States
Pushbutton
57702435
Pushbutton 57702435
PUSH BUTTON, HARMONY XB4, NON-ILLUMINATED, 22 MM DIAMETER, 600 VAC/DC, N/C, MOMENTARY SCREW, PANEL MOUNT, -25 TO +70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, HARMONY XB4, NON-ILLUMINATED, 22 MM DIAMETER, 600 VAC/DC, N/C, MOMENTARY SCREW, PANEL MOUNT, -25 TO +70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Galco Industrial Electronics Acme Chip Technology Co., Limited Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3308616 4008-XB4BA21-ND XB4BA21 70008069 80C6471 66AH7508 XB4BA21 XB4BA21 57702435
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches PUSHBUTTON OPERATOR 22MM XB4 Switch, Industrial Pushbutton, 22Mm; Product Range Schneider Electric Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric SQD Pushbutton Illuminated Switches - Pushbutton Switches Pushbutton
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact; Momentary Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism No Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals; Screw Screw Terminals Screw Screw Terminals; Screw Clamp Screw Terminals
Pushbutton Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-AYM-12D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113892 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details