Schneider Electric Control Station Enclosures XAPD4504

Description
Schneider Electric XAPD4504
Request a Quote
Description
Schneider Electric XAPD4504
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Station Enclosures - 2564827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Station Enclosures
2564827
Control Station Enclosures 2564827
Schneider Electric XAPD4504

Schneider Electric XAPD4504

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2564827
Product Name Control Station Enclosures
Type Pushbutton Enclosures
Depth 2.93 inch (74.5 mm)
Material Die Cast Zinc
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluDISC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details