The XAPA3100 is an empty control station with a flush mounting style and a front plate size of 151 x 241 mm and a usable depth of 83 mm, constructed from glass reinforced polyester with a grey enclosure and cover. It offers IP69 and IP65 protection, operates and stores in ambient temperatures from -40 to 70 °C, and meets UL 94 V0 and CSTB M3 flame retardance standards. The device is rated for Overvoltage Category II and withstands fire up to 850 °C per NF C 20-455 and 960 °C per IEC 92. It is high resistant to acids, solvents, bases, diesel, mineral salts, oils, greases, petrol, and sea water, and has a mass of 0.86 kg with undrilled cable entries and no cut-outs.
PUSHBUTTON ENCLOSURE 22MM XAP +OPTIONS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 16B2841 |
| Product Name | Pushbutton Enclosure 22Mm Xap +Options Schneider Electric |