The XAPA1104 is an empty control station for Ø30.5 mm control and signalling units, featuring a flush-mounted, glass-reinforced polyester enclosure with a front plate measuring 85 x 146 mm and a usable depth of 83 mm. It has four cut-outs arranged in two vertical columns with interaxial distances of 40 mm vertically and 30 mm horizontally. The enclosure is rated IP69 and IP65, with operational and storage temperatures from -40 to 70 °C, and meets M3 and UL 94 V0 flame retardance standards. Weight is 0.47 kg, and cable entries are undrilled.
PUSHBUTTON ENCLOSURE 22MM XAP +OPTIONS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 16B2835 |
| Product Name | Pushbutton Enclosure 22Mm Xap +Options Schneider Electric |